Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Multi, Multi Purpose Application Board |
---|---|
For Use With | C&D Technologies DMS-30 & DMS-40 Series Digital Panel Voltmeters |
Application Type | - |
Product Range | - |
DMSEB userconfigurable PCB for voltmeter | RS |
Application Board | Newark Electronics |
Application/Evaluation Board With Standard Molex Connector, Decimal Point Solder Pads And Attenuation Resistor Pads | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Murata Power Solutions |
---|---|
Silicon Core Number | - |
Kit Application Type | Power Management |
Application Sub Type | Digital Multimeter |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Board |
Features | Accommodates 3 1/2 and 4 1/2 Digit Meters Gain (span) & Offset (zero) Adjustments for DMS-30 Meters |
SVHC | No SVHC (17-Dec-2014) |
Accessory Type | Multi-Purpose Application Board |
External Width | 21.08mm |
For Use With | DMS-30 & DMS-40 Series Meters |
Kit Contents Descriptive | Application board with mating connector and terminals |
Length | 51.3mm |
EVAL BOARD, FOR DMS-30, DMS-40 | element14 |
Where can I find additional details, specifications and documents for a DMS-EB-C?
Additional datasheets, footprints and schematics for DMS-EB-C are listed on our Part Details page. You can also find images and similar parts to DMS-EB-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMS-EB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMS-EB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMS-EB-C fall under?
The DMS-EB-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DMS-EB-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMS-EB-C you can contact the distributor directly for product support, shipping queries etc.
Is the DMS-EB-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMS-EB-C have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for DMS-EB-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMS-EB-C often in real-time on the comparison pages.
What if I can't find stock of DMS-EB-C?
You can fill out our help required form which you can use to request a quote for DMS-EB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.