DMS-20PC-3-GS-C Power & Line Protection by Murata

DPM 200V 3.5 Dig Green LED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.63

Distributor Stock
Logo for Newark
Newark
from US$40.14
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$43.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$37.27
-
Buy Now
Logo for Sager
Sager
from US$34.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Box Rohs Compliant: Yes |Murata Power Solutions DMS-20PC-3-GS-C | Newark Electronics
DMS-20PC Series VOLTMETER 200VDC LED PANEL MOUNT | Future Electronics
CDTDMS-20PC-3-GS-C | Avnet America
Digital Panel Meters -200V-200V GRN LED 4.75V-5.25V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DMS-20PC-3-GS-C?

Additional datasheets, footprints and schematics for DMS-20PC-3-GS-C are listed on our Part Details page. You can also find images and similar parts to DMS-20PC-3-GS-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DMS-20PC-3-GS-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMS-20PC-3-GS-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DMS-20PC-3-GS-C fall under?

The DMS-20PC-3-GS-C is listed under Power & Line Protection > More Power & Line Protection.

Can I view similar or alternative parts?

You can view similar parts to DMS-20PC-3-GS-C when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DMS-20PC-3-GS-C you can contact the distributor directly for product support, shipping queries etc.

Is the DMS-20PC-3-GS-C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DMS-20PC-3-GS-C have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for DMS-20PC-3-GS-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DMS-20PC-3-GS-C often in real-time on the comparison pages.

What if I can't find stock of DMS-20PC-3-GS-C?

You can fill out our help required form which you can use to request a quote for DMS-20PC-3-GS-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay