Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 31mm |
---|---|
Height | 15mm |
Product Range | - |
Magnet for Magnetic Field Sensor, 31mm Dia, -40 to 200 C, 78mm Dist, DMR Series | Turck DMR31-15-5 | RS Americas |
Permanent Magnet, Metal/Ferrite, 31X15Mm | Newark Electronics |
PERMANENT MAGNET, METAL/FERRITE, 31X15MM | element14 |
Where can I find additional details, specifications and documents for a DMR31-15-5?
Additional datasheets, footprints and schematics for DMR31-15-5 are listed on our Part Details page. You can also find images and similar parts to DMR31-15-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMR31-15-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMR31-15-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMR31-15-5 fall under?
The DMR31-15-5 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to DMR31-15-5 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMR31-15-5 you can contact the distributor directly for product support, shipping queries etc.
Is the DMR31-15-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMR31-15-5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for DMR31-15-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMR31-15-5 often in real-time on the comparison pages.
What if I can't find stock of DMR31-15-5?
You can fill out our help required form which you can use to request a quote for DMR31-15-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.