Status: | Unknown |
---|---|
Series: | DMR20-0/5 Series |
RoHS: | Unknown |
No. of Digits / Alpha | 3.5 |
---|---|
Meter Function | Process |
Meter Range | 0V to 5V 0V to 10V |
Digit Height | 7.6mm |
Panel Cutout Height | - |
Panel Cutout Width | - |
Supply Voltage Min | 5VDC |
Supply Voltage Max | 40VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | DMR20-0/5 Series |
SVHC | No SVHC (15-Jan-2018) |
Process Control Monitor, 0-5V/0-10V, Grn | Newark Electronics |
PROCESS CONTROL MONITOR, 0-5V/0-10V, GRN | element14 |
Round Process Monitor 0 to 5V Input Green LED Display 3-1/2Inch Digit Panel Mount | Avnet America |
Digital Panel Meters DIGITAL PANEL METERS +5 TO +50 | Sager |
Where can I find additional details, specifications and documents for a DMR20-0/5-G-C?
Additional datasheets, footprints and schematics for DMR20-0/5-G-C are listed on our Part Details page. You can also find images and similar parts to DMR20-0/5-G-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMR20-0/5-G-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMR20-0/5-G-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMR20-0/5-G-C fall under?
The DMR20-0/5-G-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DMR20-0/5-G-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMR20-0/5-G-C you can contact the distributor directly for product support, shipping queries etc.
Is the DMR20-0/5-G-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMR20-0/5-G-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for DMR20-0/5-G-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMR20-0/5-G-C often in real-time on the comparison pages.
What if I can't find stock of DMR20-0/5-G-C?
You can fill out our help required form which you can use to request a quote for DMR20-0/5-G-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.