Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0357
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0377
|
4,209,000
in stock
|
Buy Now | |
RS
from US$0.11
|
294,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
270,000
in stock
|
Buy Now | |
Avnet America
from US$0.0357
|
270,000
in stock
|
Buy Now | |
element14
from US$0.09
|
161,095
in stock
|
Buy Now | |
Farnell
from US$0.09
|
161,095
in stock
|
Buy Now | |
Avnet Asia
from US$0.0403
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
9,000
in stock
|
Buy Now | |
Micros
from US$0.06
|
3,960
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
1,034
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
117,000
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.2A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 1.4W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Current Id Max | 5.8A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 20V |
N-Channel 30 V 28 mOhm Surface Mount Enhancement Mode Mosfet - SOT-23-3 | Future Electronics |
MOSFET N-Channel 30V 5.8A SOT23 | RS |
Mosfet Bvdss: 25V~30V Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. DMN3404L-7 | Newark Electronics |
Trans MOSFET N-CH 30V 5.8A 3-Pin SOT-23 T/R | Avnet America |
MOSFET,N CH,30V,5.8A,SOT-23 | element14 |
N-CH MOS-FET 5,8A 30V SOT23 | Rutronik |
N-MOSFET 30V 5.8A 28m&ohm | Micros |
MOSFET N-Channel 30V 5.8A SOT23 | Diodes Inc DMN3404L-7 | RS Americas |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DMN3404L-7?
Additional datasheets, footprints and schematics for DMN3404L-7 are listed on our Part Details page. You can also find images and similar parts to DMN3404L-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMN3404L-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMN3404L-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMN3404L-7 fall under?
The DMN3404L-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMN3404L-7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMN3404L-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMN3404L-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMN3404L-7 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for DMN3404L-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMN3404L-7 often in real-time on the comparison pages.
What if I can't find stock of DMN3404L-7?
You can fill out our help required form which you can use to request a quote for DMN3404L-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.