Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
9,240
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,725
in stock
|
Buy Now | |
element14
from US$0.10
|
6,725
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,725
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
55
in stock
|
Buy Now | |
Avnet Silica
-
|
69,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -150V |
Power Dissipation Pd | 300mW |
DC Collector Current | -200mA |
DC Current Gain hFE | 60hFE |
Transistor Case Style | SOT-26 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | -500mV |
Current Ic Continuous a Max | -200mA |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 60 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor Type | Small Signal |
DMMT5401 Series 2 PNP 150V 300 mW Small Signal Surface Mount Transistor-SOT-26 | Future Electronics |
Transistor Dual PNP 150V 0.2A SOT26-6 | RS |
Transistor, Matched Pnp/Pnp, Sot26 | Newark Electronics |
TRANSISTOR, MATCHED PNP/PNP, SOT26 | element14 |
Trans GP BJT PNP 150V 0.2A 6-Pin SOT-26 T/R | Avnet America |
Transistor: PNP x2 | Transfer Multisort Elektronik |
PNP PNP MATCHED TRAN.160V SOT26 | Rutronik |
Transistor Dual PNP 150V 0.2A SOT26-6 | Diodes Inc DMMT5401-7-F | RS Americas |
Where can I find additional details, specifications and documents for a DMMT5401-7-F?
Additional datasheets, footprints and schematics for DMMT5401-7-F are listed on our Part Details page. You can also find images and similar parts to DMMT5401-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMMT5401-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMMT5401-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMMT5401-7-F fall under?
The DMMT5401-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMMT5401-7-F when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMMT5401-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the DMMT5401-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMMT5401-7-F have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DMMT5401-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMMT5401-7-F often in real-time on the comparison pages.
What if I can't find stock of DMMT5401-7-F?
You can fill out our help required form which you can use to request a quote for DMMT5401-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.