| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1,639.27
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$1,910.00
|
211
in stock
|
Buy Now |
|
RS
from US$2,135.06
|
95
in stock
|
Buy Now |
|
element14
from US$2,092.97
|
84
in stock
|
Buy Now |
|
Farnell
from US$1,908.50
|
79
in stock
|
Buy Now |
|
Rapid Electronics
from US$1,929.02
|
5
in stock
|
Buy Now |
|
RS Americas
from US$2,214.47
|
0
in stock
|
Buy Now |
|
Welectron
from US$1,639.27
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Digits | 6.5 |
|---|---|
| DMM Connectivity | GPIB LAN / LXI RS232 USB |
| Current Measure AC Max | 10.1A |
| Voltage Measure AC Max | 750V |
| Resistance Measure Max | 0.1Gohm |
| Product Range | - |
| Current Measure DC Max | 10.1A |
| Voltage Measure DC Max | 1.01kV |
| Manufacturer Warranty | 3 Years |
| DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
| Plug Type | EU SWISS UK |
| SVHC | No SVHC (07-Jul-2017) |
| Dmm, Bench, 10A, 1Kv, 6.5 Digit, 3Yr | Newark Electronics |
| RSCAL(1739960) 6-1/2 BENCH/DIGITAL | RS |
| DIGITAL MULTIMETER, BENCH, 6.5 DIGIT | element14 |
| Keithley DMM6500 6½-Digit Touchscreen Multimeter | Rapid Electronics |
| Keithley DMM6500 Benchtop Multimeter | Welectron |
Where can I find additional details, specifications and documents for a DMM6500?
Additional datasheets, footprints and schematics for DMM6500 are listed on our Part Details page. You can also find images and similar parts to DMM6500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMM6500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMM6500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMM6500 fall under?
The DMM6500 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to DMM6500 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMM6500 you can contact the distributor directly for product support, shipping queries etc.
Is the DMM6500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMM6500 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for DMM6500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMM6500 often in real-time on the comparison pages.
What if I can't find stock of DMM6500?
You can fill out our help required form which you can use to request a quote for DMM6500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.