Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.30
|
No stock
|
Buy Now | |
RS
from US$0.51
|
24,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,923
in stock
|
Buy Now | |
element14
from US$0.41
|
1,923
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,923
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now |
Transistor Polarity | Dual N and P Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
30V Enhancement MOSFET H-Bridge SOIC8 | RS |
Dual N/P Channel 30 V 25 mO 11.7 nC H-Bridge Power Mosfet - SOIC-8 | Future Electronics |
Mosfet, Aec-Q101, Dual N-Ch & P-Ch, 30V | Newark Electronics |
MOSFET, AEC-Q101, DUAL N-CH & P-CH, 30V | element14 |
Trans MOSFET N/P-CH 30V 6A/4.2A 8-Pin SO T/R | Avnet Silica |
H-Bridge MOS 30V 6A 25mOhm SO-8 | Rutronik |
30V Enhancement MOSFET H-Bridge SOIC8 | Diodes Inc DMHC3025LSD-13 | RS Americas |
Where can I find additional details, specifications and documents for a DMHC3025LSD-13?
Additional datasheets, footprints and schematics for DMHC3025LSD-13 are listed on our Part Details page. You can also find images and similar parts to DMHC3025LSD-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMHC3025LSD-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMHC3025LSD-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMHC3025LSD-13 fall under?
The DMHC3025LSD-13 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMHC3025LSD-13 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMHC3025LSD-13 you can contact the distributor directly for product support, shipping queries etc.
Is the DMHC3025LSD-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMHC3025LSD-13 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DMHC3025LSD-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMHC3025LSD-13 often in real-time on the comparison pages.
What if I can't find stock of DMHC3025LSD-13?
You can fill out our help required form which you can use to request a quote for DMHC3025LSD-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.