Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
999,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
123,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
123,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,723
in stock
|
Buy Now | |
element14
from US$0.12
|
1,345
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,345
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 410mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
RoHS Compliant | Yes |
Dual N-Channel 60 V 2.1 Ohm 0.45 pC 0.65 W Silicon SMT Mosfet - SOT-563 | Future Electronics |
Mosfet Bvdss: 41V~60V Sot563 T&r 3K Rohs Compliant: Yes |Diodes Inc. DMG1026UV-7 | Newark Electronics |
Transistor MOSFET Array Dual N-CH 60V 440mA 6-Pin SOT-563 T/R | Avnet America |
N+N CH MOS+ESD 60V 0,44A SOT563 | Rutronik |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
MOSFET, DUAL N-CH, 60V, 0.41A, SOT563 | element14 |
Dual N-Ch Enhancement MOSFET SOT-563 | RS |
Where can I find additional details, specifications and documents for a DMG1026UV-7?
Additional datasheets, footprints and schematics for DMG1026UV-7 are listed on our Part Details page. You can also find images and similar parts to DMG1026UV-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMG1026UV-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMG1026UV-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMG1026UV-7 fall under?
The DMG1026UV-7 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMG1026UV-7 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMG1026UV-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMG1026UV-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMG1026UV-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for DMG1026UV-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMG1026UV-7 often in real-time on the comparison pages.
What if I can't find stock of DMG1026UV-7?
You can fill out our help required form which you can use to request a quote for DMG1026UV-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.