Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0213
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0213
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
621,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,990
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -1.03A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 530mW |
Transistor Case Style | SOT-563 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
DMG1023UV Series 20 V 0.75 Ohm Dual P-Channel Enhancement Mode Mosfet - SOT-563 | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 1.03A 6-Pin SOT-563 T/R | Avnet America |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
P+P CH.MOS+ESD 20V 1,03A SOT563 | Rutronik |
Dual P-Ch Enhancement MOSFET SOT-563 | RS |
Mosfet, Dual P Ch, -20V, Sot-563 | Newark Electronics |
MOSFET, DUAL P CH, -20V, SOT-563 | element14 |
Where can I find additional details, specifications and documents for a DMG1023UV-7?
Additional datasheets, footprints and schematics for DMG1023UV-7 are listed on our Part Details page. You can also find images and similar parts to DMG1023UV-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMG1023UV-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMG1023UV-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMG1023UV-7 fall under?
The DMG1023UV-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMG1023UV-7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMG1023UV-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMG1023UV-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMG1023UV-7 have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Avnet Silica and Rutronik have stock available or on a lead time for DMG1023UV-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMG1023UV-7 often in real-time on the comparison pages.
What if I can't find stock of DMG1023UV-7?
You can fill out our help required form which you can use to request a quote for DMG1023UV-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.