Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0402
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
24,450
in stock
|
Buy Now | |
Future Electronics
from US$0.0404
|
2,214,000
in stock
|
Buy Now | |
element14
from US$0.09
|
5,645
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,640
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0500
|
1,605
in stock
|
Buy Now | |
Avnet Silica
-
|
543,000
in stock
|
Buy Now | |
Rutronik
from US$0.0454
|
-
|
Buy Now | |
Avnet America
from US$0.0402
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.0471
|
-
|
Buy Now |
Transistor Polarity | N and P Complement |
---|---|
Continuous Drain Current Id | 1.03A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 900mV |
Power Dissipation Pd | 450mW |
Transistor Case Style | SOT-563 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
N & P Channel 20 V 480 mOhm Enhancement Mode Mosfet - SOT-563 | Future Electronics |
MOSFET,N-P-CH,MOS,Trans,20V 0.7A,SOT563 | RS |
MOSFET, N & P CH, 20V, SOT-563-6 | element14 |
Mosfet, N & P Ch, 20V, Sot-563-6 | Newark Electronics |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
MOSFET Array, Complementary N and P Channel, 20 V, 1.03 A, 700 mA, 480 Milliohms, 970 Milliohms, SOT-563, 6 Pins | Avnet Silica |
N+P CH MOS+ESD 20V 1,03A SOT563 | Rutronik |
MOSFET, N-P-CH, MOS, Trans,20V 0.7A, SOT563 | Diodes Inc DMC2400UV-7 | RS Americas |
Where can I find additional details, specifications and documents for a DMC2400UV-7?
Additional datasheets, footprints and schematics for DMC2400UV-7 are listed on our Part Details page. You can also find images and similar parts to DMC2400UV-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC2400UV-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC2400UV-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC2400UV-7 fall under?
The DMC2400UV-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMC2400UV-7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC2400UV-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMC2400UV-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMC2400UV-7 have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for DMC2400UV-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC2400UV-7 often in real-time on the comparison pages.
What if I can't find stock of DMC2400UV-7?
You can fill out our help required form which you can use to request a quote for DMC2400UV-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.