Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
93,250
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
1,125,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
222,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
16,504
in stock
|
Buy Now | |
element14
from US$0.09
|
16,504
in stock
|
Buy Now | |
Farnell
from US$0.10
|
16,504
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
12,000
in stock
|
Buy Now | |
Micros
from US$0.06
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,710
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
1,400
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N and P Complement |
---|---|
Continuous Drain Current Id | 3.7A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.027ohm |
Rds(on) Test Voltage Vgs | 4.5V |
RoHS Compliant | Yes |
N & P-Channel 20 V 35 / 74 mOhms Surface Mount Mosfet - TSOP-6 | Future Electronics |
N+P CHAN.FET 4,5/3,1 20V TSOT26 | Rutronik |
Complem. Pair Enhancement MOSFET TSOT-26 | RS |
Trans MOSFET N/P-CH 20V 4.5A/3.1A 6-Pin TSOT-26 T/R | Avnet Asia |
Mosfet, N/P-Ch, 20V, 3.7A, Tsot-26 | Newark Electronics |
MOSFET, COMPLEMENTARY, 20V, 3.7A, TSOT26 | element14 |
Trans MOSFET N/P-CH 20V 4.5A/3.1A Automotive 6-Pin TSOT-26 | Micros |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Complem. Pair Enhancement MOSFET TSOT-26 | Diodes Inc DMC2038LVT-7 | RS Americas |
Where can I find additional details, specifications and documents for a DMC2038LVT-7?
Additional datasheets, footprints and schematics for DMC2038LVT-7 are listed on our Part Details page. You can also find images and similar parts to DMC2038LVT-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC2038LVT-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC2038LVT-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC2038LVT-7 fall under?
The DMC2038LVT-7 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMC2038LVT-7 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC2038LVT-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMC2038LVT-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMC2038LVT-7 have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Avnet Asia and Newark Electronics have stock available or on a lead time for DMC2038LVT-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC2038LVT-7 often in real-time on the comparison pages.
What if I can't find stock of DMC2038LVT-7?
You can fill out our help required form which you can use to request a quote for DMC2038LVT-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.