Status: | Unknown |
---|---|
Series: | DMC |
RoHS: | Unknown |
No distributors results available
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 5Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Right Angle |
Product Range | DMC |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a DMC 1 5/ 5-G1-3 5 P20THR?
Additional datasheets, footprints and schematics for DMC 1 5/ 5-G1-3 5 P20THR are listed on our Part Details page. You can also find images and similar parts to DMC 1 5/ 5-G1-3 5 P20THR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC 1 5/ 5-G1-3 5 P20THR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC 1 5/ 5-G1-3 5 P20THR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC 1 5/ 5-G1-3 5 P20THR fall under?
The DMC 1 5/ 5-G1-3 5 P20THR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to DMC 1 5/ 5-G1-3 5 P20THR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC 1 5/ 5-G1-3 5 P20THR you can contact the distributor directly for product support, shipping queries etc.
Is the DMC 1 5/ 5-G1-3 5 P20THR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMC 1 5/ 5-G1-3 5 P20THR have stock available?
There is no stock from authorised distributors for DMC 1 5/ 5-G1-3 5 P20THR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC 1 5/ 5-G1-3 5 P20THR often in real-time on the comparison pages.
What if I can't find stock of DMC 1 5/ 5-G1-3 5 P20THR?
You can fill out our help required form which you can use to request a quote for DMC 1 5/ 5-G1-3 5 P20THR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.