Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Voltage, Continuity, Diode, Resistance |
---|---|
No. of Digits | 3.75 |
Display Count | 3200 |
Range Selection | Auto, Manual |
Voltage Measure DC Max | 450V |
Voltage Measure AC Max | 450V |
RoHS Compliant | NA |
Digital Multimeter | Newark Electronics |
Where can I find additional details, specifications and documents for a DM78A?
Additional datasheets, footprints and schematics for DM78A are listed on our Part Details page. You can also find images and similar parts to DM78A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM78A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM78A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM78A fall under?
The DM78A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to DM78A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM78A you can contact the distributor directly for product support, shipping queries etc.
Is the DM78A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM78A have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for DM78A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM78A often in real-time on the comparison pages.
What if I can't find stock of DM78A?
You can fill out our help required form which you can use to request a quote for DM78A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.