DM7316G-65513-R100. Power Management ICs - PMIC by Power-One

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.15

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$20.15
-
Buy Now
Logo for Sager
Sager
from US$21.67
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Input Voltage Min 3V
Input Voltage Max 3.6V
PWM Input Frequency 400kHz
Digital IC Case QFN
No. of Pins 64Pins
External Input Capacitance 10pF
External Output Capacitance 10pF
Operating Temperature Min -40°C
RoHS Compliant Yes


DM7316G-65513-R100 Cinch Connectivity Parts by Cinch Connectivity Solutions

DPM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Dpm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DM7316G-65513-R100.?

Additional datasheets, footprints and schematics for DM7316G-65513-R100. are listed on our Part Details page. You can also find images and similar parts to DM7316G-65513-R100. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DM7316G-65513-R100. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM7316G-65513-R100. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DM7316G-65513-R100. fall under?

The DM7316G-65513-R100. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.

Can I view similar or alternative parts?

You can view similar parts to DM7316G-65513-R100. when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DM7316G-65513-R100. you can contact the distributor directly for product support, shipping queries etc.

Is the DM7316G-65513-R100. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DM7316G-65513-R100. have stock available?

Authorised distributors including Avnet America, Sager, Newark Electronics and Avnet Abacus have stock available or on a lead time for DM7316G-65513-R100..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DM7316G-65513-R100. often in real-time on the comparison pages.

What if I can't find stock of DM7316G-65513-R100.?

You can fill out our help required form which you can use to request a quote for DM7316G-65513-R100. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay