Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 6Mohm |
DMM Response Type | True RMS |
Display Count | - |
No. of Digits | - |
Range Selection | Manual |
Manufacturer Warranty | Lifetime Warranty |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
FLIR Digital Multimeter, 600V, 50kHz, 60MOhm | Distrelec |
RSCAL(1681349) DM66 TRMS Multimeter | RS |
Dmm, Handheld, True Rms, 10A, 600V | Newark Electronics |
DMM, HANDHELD, TRUE RMS, 10A, 600V | element14 |
Where can I find additional details, specifications and documents for a DM66?
Additional datasheets, footprints and schematics for DM66 are listed on our Part Details page. You can also find images and similar parts to DM66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM66 fall under?
The DM66 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to DM66 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM66 you can contact the distributor directly for product support, shipping queries etc.
Is the DM66 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM66 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for DM66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM66 often in real-time on the comparison pages.
What if I can't find stock of DM66?
You can fill out our help required form which you can use to request a quote for DM66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.