Status: | Unknown |
---|---|
Series: | DM Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | DM Series |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Switch, Rocker, DPST, ON-OFF, Black Rocker Actuator, Snap-In, O/- Legend,10A,125VAC, QC | C&K DM62J12S205PQ | RS Americas |
Rocker Sw, Dpst, 10A, 250Vac, Panel | Newark Electronics |
DM Series 10 A Mini Snap-In DPST On-Off Quick Connect Power Rocker Switch | Future Electronics |
ROCKER SW DPST 10A 125V | TTI Europe |
Rocker Switches 10A DPST ON-OFF | Sager |
SWITCH DM62 POWER ROCKER MINI | Boersig |
Status: | Unknown |
---|---|
Series: | DM Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | DM Series |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DM62J12S205PQ?
Additional datasheets, footprints and schematics for DM62J12S205PQ are listed on our Part Details page. You can also find images and similar parts to DM62J12S205PQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM62J12S205PQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM62J12S205PQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM62J12S205PQ fall under?
The DM62J12S205PQ is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to DM62J12S205PQ when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM62J12S205PQ you can contact the distributor directly for product support, shipping queries etc.
Is the DM62J12S205PQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DM62J12S205PQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, TTI Europe and Sager have stock available or on a lead time for DM62J12S205PQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM62J12S205PQ often in real-time on the comparison pages.
What if I can't find stock of DM62J12S205PQ?
You can fill out our help required form which you can use to request a quote for DM62J12S205PQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.