Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0001
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0001
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | DaVinci |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | DM37x |
Kit Contents | Board |
Product Range | - |
Clock Frequency Max | 1GHz |
Features | TMS320DM3730 SOC Audio Input/output S-Video Ethernet Serial Port TF Card Interface |
DM3730, MEDIA PROCESSOR, EVAL KIT | Farnell |
Where can I find additional details, specifications and documents for a DM3730-EVK?
Additional datasheets, footprints and schematics for DM3730-EVK are listed on our Part Details page. You can also find images and similar parts to DM3730-EVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM3730-EVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM3730-EVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM3730-EVK fall under?
The DM3730-EVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DM3730-EVK when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM3730-EVK you can contact the distributor directly for product support, shipping queries etc.
Is the DM3730-EVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM3730-EVK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DM3730-EVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM3730-EVK often in real-time on the comparison pages.
What if I can't find stock of DM3730-EVK?
You can fill out our help required form which you can use to request a quote for DM3730-EVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.