Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | dsPIC33F |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | BLDC Motor |
Core Architecture | dsPIC |
Core Sub-Architecture | dsPIC33 |
Silicon Family Name | dsPIC33FJxxMCxxx |
Kit Contents | Board Motor Power Supply USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | On-board In-Circuit Programming / Debug via USB 3-phase BLDC Motor |
Dev.kit: Microchip PIC | Transfer Multisort Elektronik |
Development Boards & Kits, PIC / DSPIC Motor Ctrl Starter Kit mTouch Sensing | Microchip Technology Inc. DM330015 | RS Americas |
MOTOR CNTLR, STARTER KIT | Farnell |
Where can I find additional details, specifications and documents for a DM330015?
Additional datasheets, footprints and schematics for DM330015 are listed on our Part Details page. You can also find images and similar parts to DM330015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM330015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM330015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM330015 fall under?
The DM330015 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DM330015 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM330015 you can contact the distributor directly for product support, shipping queries etc.
Is the DM330015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM330015 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas and Farnell have stock available or on a lead time for DM330015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM330015 often in real-time on the comparison pages.
What if I can't find stock of DM330015?
You can fill out our help required form which you can use to request a quote for DM330015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.