Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.89
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | ATSAME70Q21A-AN |
Kit Application Type | Power Management |
Application Sub Type | Motor Control |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Family Name | SAM32 |
Kit Contents | Eval Board ATSAME70Q21A-AN Micro-AB type USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ATSAME70 Motor Control Card | Microchip Technology |
Starter Kit, Motor Control | Newark Electronics |
ATSAME70 Motor Control MCU Card for Motor Control Starter Kit | Avnet America |
STARTER KIT, MOTOR CONTROL | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM320198?
Additional datasheets, footprints and schematics for DM320198 are listed on our Part Details page. You can also find images and similar parts to DM320198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320198 fall under?
The DM320198 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to DM320198 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320198 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320198 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for DM320198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320198 often in real-time on the comparison pages.
What if I can't find stock of DM320198?
You can fill out our help required form which you can use to request a quote for DM320198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.