Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$153.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$168.90
|
14
in stock
|
Buy Now | |
Microchip Technology
from US$153.05
|
578
in stock
|
Buy Now | |
Newark Electronics
from US$159.17
|
20
in stock
|
Buy Now | |
element14
from US$161.02
|
20
in stock
|
Buy Now | |
Farnell
from US$153.88
|
20
in stock
|
Buy Now | |
Richardson RFPD
from US$166.78
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$175.29
|
1
in stock
|
Buy Now | |
Future Electronics
from US$168.36
|
-
|
Buy Now | |
Avnet America
from US$153.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | ATSAMR34 |
Kit Application Type | Wireless Communication |
Application Sub Type | Transceiver |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Family Name | SAM R34 |
Kit Contents | Eval Board ATSAMR34-XPRO One External Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SAM R34 Xplained Pro Evaluation Kit | Microchip Technology |
Eval Board, Cortex-M0+, Transceiver | Newark Electronics |
EVAL BOARD, CORTEX-M0+, TRANSCEIVER | element14 |
ISM MODULE DEVELOPMENT KIT | Richardson RFPD |
IC: SiP | Transfer Multisort Elektronik |
SAM R34 Xplained Pro Embedded Evaluation Kit | Future Electronics |
SAM R34 Low Power LoRa SiP Demonstration Board | Avnet America |
Where can I find additional details, specifications and documents for a DM320111?
Additional datasheets, footprints and schematics for DM320111 are listed on our Part Details page. You can also find images and similar parts to DM320111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320111 fall under?
The DM320111 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to DM320111 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320111 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320111 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DM320111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320111 often in real-time on the comparison pages.
What if I can't find stock of DM320111?
You can fill out our help required form which you can use to request a quote for DM320111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.