Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MZ |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MZ2048EFM100 |
Kit Contents | Curiosity Development Board PIC32MZ2048EFM100 MRF24WN0MA-I/RM100 Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Curiosity PIC32MZEF Development Board | Microchip Technology |
Curiosity Pic32Mzef Development Board, Mcu32 Tools Rohs Compliant: Yes |Microchip DM320104 | Newark Electronics |
CURIOSITY DEVELOPMENT BOARD, PIC32 MCU | Farnell |
Where can I find additional details, specifications and documents for a DM320104?
Additional datasheets, footprints and schematics for DM320104 are listed on our Part Details page. You can also find images and similar parts to DM320104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320104 fall under?
The DM320104 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to DM320104 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320104 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320104 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for DM320104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320104 often in real-time on the comparison pages.
What if I can't find stock of DM320104?
You can fill out our help required form which you can use to request a quote for DM320104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.