Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MZ2048EC |
Silicon Family Name | PIC32MZ |
For Use With | PIC32MZ Starter Kits |
Kit Contents | MEB II (Mother Board) 4.3" WQVGA Display Board Information Sheet |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 24bit Stereo Audio Codec Integrated 802.11 b/g Wireless Module Optional EBI SRAM Memory VGA Cam |
Microchip DM320005-2, MEB-II Development Board For PIC32MZ Starter Kit | Microchip Technology Inc. DM320005-2 | RS Americas |
Expansion Board, Pic32Mz Starter Board | Newark Electronics |
Multimedia Expansion Board II For PIC32MZ Starter Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a DM320005-2?
Additional datasheets, footprints and schematics for DM320005-2 are listed on our Part Details page. You can also find images and similar parts to DM320005-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320005-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320005-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320005-2 fall under?
The DM320005-2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DM320005-2 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320005-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320005-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320005-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Silica have stock available or on a lead time for DM320005-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320005-2 often in real-time on the comparison pages.
What if I can't find stock of DM320005-2?
You can fill out our help required form which you can use to request a quote for DM320005-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.