Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MX |
Silicon Family Name | PIC32 |
For Use With | PIC32 Starter Kit |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 3.2 Inch Colour TFT Touch-screen Display Interfaces Multimedia Expansion |
Kit Features | Attach any PIC32 Starter Kit Power via USB through the Starter Kit or External 9V Supply |
No. of Bits | 32bit |
Type | Expansion Board |
Multimedia Expansion Board, PIC32 Boards and kits | Microchip Technology Inc. DM320005 | RS Americas |
Evaluation Board, Multimedia Expansion Board | Newark Electronics |
Where can I find additional details, specifications and documents for a DM320005?
Additional datasheets, footprints and schematics for DM320005 are listed on our Part Details page. You can also find images and similar parts to DM320005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320005 fall under?
The DM320005 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to DM320005 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320005 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320005 have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for DM320005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320005 often in real-time on the comparison pages.
What if I can't find stock of DM320005?
You can fill out our help required form which you can use to request a quote for DM320005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.