Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +500°C |
Resistance | 1kohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Sensor, Pt1000, Thin Film, B, 0.05% | Newark Electronics |
SENSOR, PT1000, THIN FILM, B, 0.05% | Farnell |
Where can I find additional details, specifications and documents for a DM-318?
Additional datasheets, footprints and schematics for DM-318 are listed on our Part Details page. You can also find images and similar parts to DM-318 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM-318 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM-318 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM-318 fall under?
The DM-318 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DM-318 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM-318 you can contact the distributor directly for product support, shipping queries etc.
Is the DM-318 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM-318 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DM-318.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM-318 often in real-time on the comparison pages.
What if I can't find stock of DM-318?
You can fill out our help required form which you can use to request a quote for DM-318 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.