Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | DC Current, AC/DC Voltage, Diode, Resistance |
---|---|
No. of Digits | 3.5 |
Display Count | 1999 |
Range Selection | Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 500V |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DM2?
Additional datasheets, footprints and schematics for DM2 are listed on our Part Details page. You can also find images and similar parts to DM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM2 fall under?
The DM2 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to DM2 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM2 you can contact the distributor directly for product support, shipping queries etc.
Is the DM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM2 have stock available?
There is no stock from authorised distributors for DM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM2 often in real-time on the comparison pages.
What if I can't find stock of DM2?
You can fill out our help required form which you can use to request a quote for DM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.