Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | - |
---|---|
Silicon Manufacturer | Microchip |
Kit Application Type | - |
Silicon Core Number | PIC18F dsPIC30F |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | PIC dsPIC |
Core Sub-Architecture | PIC18 dsPIC30 |
Development Tool Type | Development Board |
Features | Motion Sensor Input Speed Control Potentiometer Motor Current and Back EMF Sensing |
Kit Features | Motor Control GUI Software Temperature Sensor with I2C Interface Speed Control Potentiometer |
Silicon Family Name | dsPIC30F3xxx PIC18F2xxx |
Supported Devices | PIC18F2431 dsPIC30F3010 |
Type | Development Board |
Picdem, Bldc Motor Cntlr, Dev Board | Newark Electronics |
Development Boards & Kits, PIC / DSPIC PICDEM MC LV Dev Brd | Microchip Technology Inc. DM183021 | RS Americas |
PICDEM, BLDC MOTOR CNTLR, DEV BOARD | element14 |
PIC18F 8-bit Microcontroller PICDEM MC LV Development Board | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM183021?
Additional datasheets, footprints and schematics for DM183021 are listed on our Part Details page. You can also find images and similar parts to DM183021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM183021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM183021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM183021 fall under?
The DM183021 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM183021 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM183021 you can contact the distributor directly for product support, shipping queries etc.
Is the DM183021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM183021 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for DM183021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM183021 often in real-time on the comparison pages.
What if I can't find stock of DM183021?
You can fill out our help required form which you can use to request a quote for DM183021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.