Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.53
|
No stock
|
Buy Now | |
Microchip Technology
from US$61.97
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$64.45
|
-
|
Buy Now | |
Future Electronics
from US$67.48
|
-
|
Buy Now | |
Avnet America
from US$61.97
|
-
|
Buy Now | |
RS Americas
from US$119.53
|
-
|
Buy Now | |
element14
from US$65.24
|
-
|
Buy Now | |
Richardson RFPD
from US$67.53
|
-
|
Buy Now | |
Farnell
from US$62.42
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | LIN System |
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Populated Board Bare Boards Information Sheet |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Interface |
Core Sub-Architecture | LIN System |
Features | PIC16/18 Support Integrated Voltage Regulator Generous Proto-typing Area Push Buttons |
Kit Features | Used to Quickly Start Developing LIN Based Applications |
Silicon Family Name | PIC16F PIC18F |
Type | Demonstration Board |
PICkit 28-Pin LIN Demo Board | Microchip Technology |
Pickit, Pic16F, Pic18F, Lin, 28 Pin, Demo Board | Newark Electronics |
BOARD DEMO FOR PIC16F/PIC18F | Future Electronics |
PIC16F886 8-bit Microcontroller PICkit 28-Pin LIN Demonstration Board | Avnet America |
Microchip DM164130-3, PICkit 28-Pin LIN Bus Demonstration Board | Microchip Technology Inc. DM164130-3 | RS Americas |
PICKIT, LIN, 28 PIN, DEMO BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM164130-3?
Additional datasheets, footprints and schematics for DM164130-3 are listed on our Part Details page. You can also find images and similar parts to DM164130-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM164130-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM164130-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM164130-3 fall under?
The DM164130-3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM164130-3 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM164130-3 you can contact the distributor directly for product support, shipping queries etc.
Is the DM164130-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM164130-3 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DM164130-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM164130-3 often in real-time on the comparison pages.
What if I can't find stock of DM164130-3?
You can fill out our help required form which you can use to request a quote for DM164130-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.