Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC24F |
Application Sub Type | Sensor |
Kit Contents | Demonstration Board PIC24F256GB110 USB Cable MPLAB IDE CD User Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Development Tool Type | Development Kit |
Features | ICSP Programming Capability Directional Pad Keypad and Slider Sensor |
Kit Features | Charge Time Measurement Fast Capacitive Touch Sensing ICSP Programming Capability |
No. of Bits | 8bit |
Silicon Family Name | PIC24FJxxGBxxx |
Type | Touch Sensor Controller |
PICDEM, TOUCH SENSE 2, DEMO BOARD | Farnell |
Picdem, Pic24F, Touch Sense 2, Demo Board | Newark Electronics |
Where can I find additional details, specifications and documents for a DM164128?
Additional datasheets, footprints and schematics for DM164128 are listed on our Part Details page. You can also find images and similar parts to DM164128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM164128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM164128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM164128 fall under?
The DM164128 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM164128 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM164128 you can contact the distributor directly for product support, shipping queries etc.
Is the DM164128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM164128 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DM164128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM164128 often in real-time on the comparison pages.
What if I can't find stock of DM164128?
You can fill out our help required form which you can use to request a quote for DM164128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.