Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Capacitive Touch Sensing |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Application Sub Type | - |
Kit Contents | Development Board Serial Analyzer CD User Guide Project Source Code |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Sensor |
Core Sub-Architecture | Capacitive Touch Sensor |
Development Tool Type | Development Board |
Features | Directional Pad Keypad and Slider Sensor Configuration Sections ICSP Programming Capability |
Kit Contents Descriptive | PICDEM Touch Sense 1 Demo Board with a Pickit Serial Analyser + USB Cable and a software GUI |
Kit Features | Populated with PIC16F677 PIC16F887 MCUs Directional Pad Keypad Slider Sensor Configuration |
Silicon Family Name | PICDEM |
Supported Devices | PIC16F677 PIC16F887 |
Type | Development Kit |
PICDEM, TOUCH SENSE 1, DEMO BOARD | element14 |
Where can I find additional details, specifications and documents for a DM164125?
Additional datasheets, footprints and schematics for DM164125 are listed on our Part Details page. You can also find images and similar parts to DM164125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM164125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM164125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM164125 fall under?
The DM164125 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM164125 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM164125 you can contact the distributor directly for product support, shipping queries etc.
Is the DM164125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM164125 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DM164125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM164125 often in real-time on the comparison pages.
What if I can't find stock of DM164125?
You can fill out our help required form which you can use to request a quote for DM164125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.