Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC18F |
Kit Application Type | Communication & Networking |
Application Sub Type | ZigBee |
Core Architecture | PIC |
Interface Type | RS232 |
RoHS Compliant | Yes |
PICDEM, ZIGBEE, 2.4GHZ, DEMO KIT | element14 |
Picdem Z 2.4Ghz Demonstration Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a DM163027-4?
Additional datasheets, footprints and schematics for DM163027-4 are listed on our Part Details page. You can also find images and similar parts to DM163027-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM163027-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM163027-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM163027-4 fall under?
The DM163027-4 is listed under Development Boards, Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM163027-4 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM163027-4 you can contact the distributor directly for product support, shipping queries etc.
Is the DM163027-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DM163027-4 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for DM163027-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM163027-4 often in real-time on the comparison pages.
What if I can't find stock of DM163027-4?
You can fill out our help required form which you can use to request a quote for DM163027-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.