DM-CT-100 Test Leads & Test Probes by Amprobe

CURRENT TRANSDUCER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$257.99

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$257.99
-
Buy Now

Specifications

Meter Side Connector D01 Connector
Probe Side Connector Current Clamp
Current Range Max 100A
Current Range Min 500mA
For Use With Amprobe Digital Recorders
Accuracy % 1%

Alternative Descriptions

CURRENT TRANSDUCER, 100A | Amprobe DM-CT-100 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DM-CT-100?

Additional datasheets, footprints and schematics for DM-CT-100 are listed on our Part Details page. You can also find images and similar parts to DM-CT-100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DM-CT-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM-CT-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DM-CT-100 fall under?

The DM-CT-100 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to DM-CT-100 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DM-CT-100 you can contact the distributor directly for product support, shipping queries etc.

Is the DM-CT-100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DM-CT-100 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for DM-CT-100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DM-CT-100 often in real-time on the comparison pages.

What if I can't find stock of DM-CT-100?

You can fill out our help required form which you can use to request a quote for DM-CT-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay