Status: | Unknown |
---|---|
Series: | DM Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +150°C |
Resistance | 100ohm |
Product Range | DM Series |
SVHC | No SVHC (15-Jan-2018) |
Lead Length | 1.6mm |
Temperature Sensing Range | -50°C to +150°C |
Thermocouple Type | Pt100 |
Thermocouple, 100 Ohm, -50 To +150Deg C | Newark Electronics |
PCB MOUNT, PT100, 1.6X3.2MM, CLASS B | Farnell |
Where can I find additional details, specifications and documents for a DM-317?
Additional datasheets, footprints and schematics for DM-317 are listed on our Part Details page. You can also find images and similar parts to DM-317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM-317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM-317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM-317 fall under?
The DM-317 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DM-317 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM-317 you can contact the distributor directly for product support, shipping queries etc.
Is the DM-317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM-317 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for DM-317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM-317 often in real-time on the comparison pages.
What if I can't find stock of DM-317?
You can fill out our help required form which you can use to request a quote for DM-317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.