Status: | Unknown |
---|---|
Series: | DM Series |
RoHS: | Unknown |
Sensing Temperature Min | -70°C |
---|---|
Sensing Temperature Max | +500°C |
Resistance | 100ohm |
Product Range | DM Series |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensing Range | -70°C to +500°C |
SENSOR, PT100, THIN FILM, 2X2.3MM, CL B | element14 |
Temperature Rtd Sensor, -70+C To +500+C, 100 Ohm | Newark Electronics |
Labfacility DM-301 Pt100 Element 2x2.3 Class B | Rapid Electronics |
Where can I find additional details, specifications and documents for a DM-301?
Additional datasheets, footprints and schematics for DM-301 are listed on our Part Details page. You can also find images and similar parts to DM-301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM-301 fall under?
The DM-301 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DM-301 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM-301 you can contact the distributor directly for product support, shipping queries etc.
Is the DM-301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM-301 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for DM-301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM-301 often in real-time on the comparison pages.
What if I can't find stock of DM-301?
You can fill out our help required form which you can use to request a quote for DM-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.