Status: | Unknown |
---|---|
Series: | DLSP-1 Series |
RoHS: | Compliant |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 6mm |
External Width | 6mm |
Product Range | DLSP-1 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pcb Spacer Support, Nylon 6.6, 6Mm, Pk40 | Newark Electronics |
PCB SPACER SUPPORT, NYLON 6.6, 6MM, PK40 | element14 |
DLSP Series Natural Nylon 6.0 mm Dual Locking Metric Support Post | Future Electronics |
Spacer | RS Americas |
Where can I find additional details, specifications and documents for a DLSP-1-6M-01?
Additional datasheets, footprints and schematics for DLSP-1-6M-01 are listed on our Part Details page. You can also find images and similar parts to DLSP-1-6M-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLSP-1-6M-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLSP-1-6M-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLSP-1-6M-01 fall under?
The DLSP-1-6M-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to DLSP-1-6M-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLSP-1-6M-01 you can contact the distributor directly for product support, shipping queries etc.
Is the DLSP-1-6M-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLSP-1-6M-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for DLSP-1-6M-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLSP-1-6M-01 often in real-time on the comparison pages.
What if I can't find stock of DLSP-1-6M-01?
You can fill out our help required form which you can use to request a quote for DLSP-1-6M-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.