Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DLPC300 |
Kit Application Type | Display |
Application Sub Type | DLP LightCrafter WVGA Chipset Display |
Kit Contents | Development Kit DLPLIGHTCRAFTER |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Supports 8Bit BT.656 Bus Mode Supports 1Hz to 60Hz Frame Rates Mapping of I/p Data to Micromirrors |
Dm365, Lightcrafter, Eval Module | Newark Electronics |
Where can I find additional details, specifications and documents for a DLPLIGHTCRAFTER .?
Additional datasheets, footprints and schematics for DLPLIGHTCRAFTER . are listed on our Part Details page. You can also find images and similar parts to DLPLIGHTCRAFTER . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPLIGHTCRAFTER . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPLIGHTCRAFTER . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPLIGHTCRAFTER . fall under?
The DLPLIGHTCRAFTER . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DLPLIGHTCRAFTER . when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPLIGHTCRAFTER . you can contact the distributor directly for product support, shipping queries etc.
Is the DLPLIGHTCRAFTER . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLPLIGHTCRAFTER . have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DLPLIGHTCRAFTER ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPLIGHTCRAFTER . often in real-time on the comparison pages.
What if I can't find stock of DLPLIGHTCRAFTER .?
You can fill out our help required form which you can use to request a quote for DLPLIGHTCRAFTER . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.