Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$14.00
|
2,986,466
in stock
|
Buy Now |
IC Function | Display Controller |
---|---|
Supply Voltage Min | 1.045V |
Supply Voltage Max | 1.155V |
IC Package Type | NFBGA |
No. of Pins | 201Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
MCU Case Style | NFBGA |
DLP® | Texas Instruments |
Where can I find additional details, specifications and documents for a DLPC3437CZEZ?
Additional datasheets, footprints and schematics for DLPC3437CZEZ are listed on our Part Details page. You can also find images and similar parts to DLPC3437CZEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPC3437CZEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPC3437CZEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPC3437CZEZ fall under?
The DLPC3437CZEZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to DLPC3437CZEZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPC3437CZEZ you can contact the distributor directly for product support, shipping queries etc.
Is the DLPC3437CZEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLPC3437CZEZ have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DLPC3437CZEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPC3437CZEZ often in real-time on the comparison pages.
What if I can't find stock of DLPC3437CZEZ?
You can fill out our help required form which you can use to request a quote for DLPC3437CZEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.