Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.04
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.04
|
3,094
in stock
|
Buy Now |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 20V |
Output Voltage Max | - |
Output Current Max | 16A |
Switching Frequency | 600kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | HTQFP |
No. of Pins | 100Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 16A |
DLP® | Texas Instruments |
Where can I find additional details, specifications and documents for a DLPA3005DPFDR?
Additional datasheets, footprints and schematics for DLPA3005DPFDR are listed on our Part Details page. You can also find images and similar parts to DLPA3005DPFDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPA3005DPFDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPA3005DPFDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPA3005DPFDR fall under?
The DLPA3005DPFDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DLPA3005DPFDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPA3005DPFDR you can contact the distributor directly for product support, shipping queries etc.
Is the DLPA3005DPFDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLPA3005DPFDR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DLPA3005DPFDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPA3005DPFDR often in real-time on the comparison pages.
What if I can't find stock of DLPA3005DPFDR?
You can fill out our help required form which you can use to request a quote for DLPA3005DPFDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.