Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Micromirror Array |
---|---|
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
IC Package Type | CPGA |
No. of Pins | 350Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DLP® | Texas Instruments |
Digi Micromirror Device, 1080P, Cpga-350 | Newark Electronics |
Where can I find additional details, specifications and documents for a DLP6500BFYE?
Additional datasheets, footprints and schematics for DLP6500BFYE are listed on our Part Details page. You can also find images and similar parts to DLP6500BFYE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP6500BFYE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP6500BFYE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP6500BFYE fall under?
The DLP6500BFYE is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DLP6500BFYE when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP6500BFYE you can contact the distributor directly for product support, shipping queries etc.
Is the DLP6500BFYE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLP6500BFYE have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DLP6500BFYE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP6500BFYE often in real-time on the comparison pages.
What if I can't find stock of DLP6500BFYE?
You can fill out our help required form which you can use to request a quote for DLP6500BFYE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.