Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
No stock
|
Buy Now | |
Rutronik
from US$0.74
|
-
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DLP31DN 200R 100mA 10V | Rutronik |
Ind Common Mode 200Ohm 20% 100Mhz 100Ma 1206 Rohs Compliant: Yes |Murata DLP31DN201ML4L | Newark Electronics |
DLP Series 200 Ohm 100 mA 2.2 DCR 10 V Surface Mount Common Mode Choke | Future Electronics |
Choke, Common Mode, 200 Ohm, 100 mA, 3.2mm x 1.6mm x 1.15mm | Avnet America |
200 OHM 10V .10A | TTI Europe |
CHOKE, 1206, 200OHM, 100MHZ, 2XARRAY | Farnell |
Where can I find additional details, specifications and documents for a DLP31DN201ML4L?
Additional datasheets, footprints and schematics for DLP31DN201ML4L are listed on our Part Details page. You can also find images and similar parts to DLP31DN201ML4L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP31DN201ML4L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP31DN201ML4L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP31DN201ML4L fall under?
The DLP31DN201ML4L is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to DLP31DN201ML4L when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP31DN201ML4L you can contact the distributor directly for product support, shipping queries etc.
Is the DLP31DN201ML4L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLP31DN201ML4L have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for DLP31DN201ML4L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP31DN201ML4L often in real-time on the comparison pages.
What if I can't find stock of DLP31DN201ML4L?
You can fill out our help required form which you can use to request a quote for DLP31DN201ML4L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.