Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0301
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
1,245
in stock
|
Buy Now | |
Chip One Stop
from US$0.0301
|
92,336
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
15,000
in stock
|
Buy Now | |
element14
from US$0.17
|
1,256
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,256
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
CHOKE, 120OHM, 100MHZ, COMMON MODE | element14 |
Common mode choke Dual 120R 2R SMD | RS |
DLP11SN OBSOLETE LTB:31March23 | Rutronik |
Ind Common Mode Choke 120Ohm 20% 100Mhz 140Ma 0504 Rohs Compliant: Yes |Murata DLP11SN121SL2L | Newark Electronics |
Choke, Common Mode, 120 Ohm, 140 mA, 1.25mm x 1mm x 0.82mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DLP11SN121SL2L?
Additional datasheets, footprints and schematics for DLP11SN121SL2L are listed on our Part Details page. You can also find images and similar parts to DLP11SN121SL2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP11SN121SL2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP11SN121SL2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP11SN121SL2L fall under?
The DLP11SN121SL2L is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to DLP11SN121SL2L when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP11SN121SL2L you can contact the distributor directly for product support, shipping queries etc.
Is the DLP11SN121SL2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLP11SN121SL2L have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and RS have stock available or on a lead time for DLP11SN121SL2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP11SN121SL2L often in real-time on the comparison pages.
What if I can't find stock of DLP11SN121SL2L?
You can fill out our help required form which you can use to request a quote for DLP11SN121SL2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.