Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
650
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
39,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,310
in stock
|
Buy Now | |
element14
from US$0.13
|
2,310
in stock
|
Buy Now | |
Farnell
from US$0.13
|
2,310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
885
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now |
Clamping Voltage Vc Max | 11V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
DLP05 Series 300 W 6 V Surface Mount Uni-Directional TVS Diode - SOT-23 | Future Electronics |
Low Capacitance 0,3KW 6V SOT23 | Rutronik |
ESD Suppressor TVS 3-Pin SOT-23 T/R | Avnet America |
Esd Protection Diode, Sot-23 | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
ESD Suppressor TVS 3Pin SOT23 | RS |
ESD Suppressor TVS 3Pin SOT23 | Diodes Inc DLP05LC-7-F | RS Americas |
Where can I find additional details, specifications and documents for a DLP05LC-7-F?
Additional datasheets, footprints and schematics for DLP05LC-7-F are listed on our Part Details page. You can also find images and similar parts to DLP05LC-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP05LC-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP05LC-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP05LC-7-F fall under?
The DLP05LC-7-F is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to DLP05LC-7-F when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP05LC-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the DLP05LC-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLP05LC-7-F have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for DLP05LC-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP05LC-7-F often in real-time on the comparison pages.
What if I can't find stock of DLP05LC-7-F?
You can fill out our help required form which you can use to request a quote for DLP05LC-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.