Status: | Unknown |
---|---|
Series: | DLMSPM Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,560
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
3,576
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
1,192
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
916
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
673
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
20
in stock
|
Buy Now | |
element14
from US$6.40
|
20
in stock
|
Buy Now | |
Farnell
from US$3.16
|
20
in stock
|
Buy Now |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 4.8mm |
External Width | 4.6mm |
Product Range | DLMSPM Series |
SVHC | No SVHC (15-Jan-2019 |
RoHS Compliant | Yes |
CB SptDual LckNatural3/16 in Spc CB Support Dual Lock Natural | Heilind Electronics |
Dual lock mini PCB support micro, 4.8mm | RS |
DLMSPM Series Natural Nylon 0.1875 inch Dual Locking Mini Circuit Board Support | Future Electronics |
Support Post, Dual Locking, Nylon 6/6 | Essentra Components DLMSPM-3-01 | RS Americas |
Pcb Spacer Support, Nylon 6.6, 4.8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a DLMSPM-3-01?
Additional datasheets, footprints and schematics for DLMSPM-3-01 are listed on our Part Details page. You can also find images and similar parts to DLMSPM-3-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLMSPM-3-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLMSPM-3-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLMSPM-3-01 fall under?
The DLMSPM-3-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to DLMSPM-3-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLMSPM-3-01 you can contact the distributor directly for product support, shipping queries etc.
Is the DLMSPM-3-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLMSPM-3-01 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Future Electronics and RS Americas have stock available or on a lead time for DLMSPM-3-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLMSPM-3-01 often in real-time on the comparison pages.
What if I can't find stock of DLMSPM-3-01?
You can fill out our help required form which you can use to request a quote for DLMSPM-3-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.