Status: | Unknown |
---|---|
Series: | DLMSPM Series |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.72
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
19
in stock
|
Buy Now | |
element14
from US$17.33
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 28.6mm |
External Width | 4.6mm |
Product Range | DLMSPM Series |
SVHC | No SVHC (15-Jan-20 |
RoHS Compliant | Yes |
Pcb Spacer Support, Nylon 6.6, 28.6Mm | Newark Electronics |
CB SptDual LckNatural1-1/8 in Spc CB Support Dual Lock Natural | Heilind Electronics |
DLMSPM Series Natural Nylon 1.125 inch Dual Locking Mini Circuit Board Support | Future Electronics |
Spacer | RS Americas |
Where can I find additional details, specifications and documents for a DLMSPM-18-01?
Additional datasheets, footprints and schematics for DLMSPM-18-01 are listed on our Part Details page. You can also find images and similar parts to DLMSPM-18-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLMSPM-18-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLMSPM-18-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLMSPM-18-01 fall under?
The DLMSPM-18-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to DLMSPM-18-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLMSPM-18-01 you can contact the distributor directly for product support, shipping queries etc.
Is the DLMSPM-18-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLMSPM-18-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for DLMSPM-18-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLMSPM-18-01 often in real-time on the comparison pages.
What if I can't find stock of DLMSPM-18-01?
You can fill out our help required form which you can use to request a quote for DLMSPM-18-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.