Status: | Unknown |
---|---|
Series: | Pauluhn DLL Series LED Luminaire |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage | 277VAC |
---|---|
Input Power | 29.4W |
Luminous Flux | 3600lm |
Light Color | Cool White |
IP Rating | IP66 |
Product Range | Pauluhn DLL Series LED Luminaire |
Led Luminaire, 29.4W, 277Vac, Cool White | Newark Electronics |
Where can I find additional details, specifications and documents for a DLL2/UNV1 S903?
Additional datasheets, footprints and schematics for DLL2/UNV1 S903 are listed on our Part Details page. You can also find images and similar parts to DLL2/UNV1 S903 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLL2/UNV1 S903 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLL2/UNV1 S903 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLL2/UNV1 S903 fall under?
The DLL2/UNV1 S903 is listed under Lighting Products > LED Harsh Environment Lighting.
Can I view similar or alternative parts?
You can view similar parts to DLL2/UNV1 S903 when available in the LED Harsh Environment Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLL2/UNV1 S903 you can contact the distributor directly for product support, shipping queries etc.
Is the DLL2/UNV1 S903 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLL2/UNV1 S903 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DLL2/UNV1 S903.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLL2/UNV1 S903 often in real-time on the comparison pages.
What if I can't find stock of DLL2/UNV1 S903?
You can fill out our help required form which you can use to request a quote for DLL2/UNV1 S903 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.