Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 21W |
---|---|
Average Bulb Life | 87600h |
Supply Voltage | 24V |
Current Rating | 580mA |
RoHS Compliant | Yes |
Led Headlamp, 21W, 4" X 6" | Newark Electronics |
Where can I find additional details, specifications and documents for a DLH424CT?
Additional datasheets, footprints and schematics for DLH424CT are listed on our Part Details page. You can also find images and similar parts to DLH424CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLH424CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLH424CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLH424CT fall under?
The DLH424CT is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to DLH424CT when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLH424CT you can contact the distributor directly for product support, shipping queries etc.
Is the DLH424CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLH424CT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DLH424CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLH424CT often in real-time on the comparison pages.
What if I can't find stock of DLH424CT?
You can fill out our help required form which you can use to request a quote for DLH424CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.