Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$262.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$262.64
|
No stock
|
Buy Now |
Power Rating | 21W |
---|---|
Average Bulb Life | 87600h |
Supply Voltage | 24V |
Current Rating | 900mA |
RoHS Compliant | Yes |
Led Bulb, 21W | Newark Electronics |
Where can I find additional details, specifications and documents for a DLH324CT?
Additional datasheets, footprints and schematics for DLH324CT are listed on our Part Details page. You can also find images and similar parts to DLH324CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLH324CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLH324CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLH324CT fall under?
The DLH324CT is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to DLH324CT when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLH324CT you can contact the distributor directly for product support, shipping queries etc.
Is the DLH324CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLH324CT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DLH324CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLH324CT often in real-time on the comparison pages.
What if I can't find stock of DLH324CT?
You can fill out our help required form which you can use to request a quote for DLH324CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.