Status: | Unknown |
---|---|
Series: | DLCBST Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,520
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
3,093
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
1,203
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
1,031
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
-
|
Buy Now | |
element14
from US$3.05
|
-
|
Buy Now | |
Farnell
from US$3.03
|
-
|
Buy Now |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 4.8mm |
External Width | 4.4mm |
Product Range | DLCBST Series |
SVHC | No SVHC (15-Jan-2019 |
RoHS Compliant | Yes |
Dual lock PCB support teardrop, 4.8mm H | RS |
CB SptDual LckNatural3/16 in Spc CB Support Dual Lock Natural | Heilind Electronics |
DLCBST Series Natural Nylon .1875 inch Dual Locking Mini Circuit Board Support | Future Electronics |
CB Spt, Dual Lck, Natural, 3/16 in Spc | Essentra Components DLCBST-3-01 | RS Americas |
Pcb Spacer Support, Nylon 6.6, 4.8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a DLCBST-3-01?
Additional datasheets, footprints and schematics for DLCBST-3-01 are listed on our Part Details page. You can also find images and similar parts to DLCBST-3-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLCBST-3-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLCBST-3-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLCBST-3-01 fall under?
The DLCBST-3-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to DLCBST-3-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLCBST-3-01 you can contact the distributor directly for product support, shipping queries etc.
Is the DLCBST-3-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLCBST-3-01 have stock available?
Authorised distributors including RS, Heilind Electronics, Future Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for DLCBST-3-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLCBST-3-01 often in real-time on the comparison pages.
What if I can't find stock of DLCBST-3-01?
You can fill out our help required form which you can use to request a quote for DLCBST-3-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.