Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Overall Length | 14.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Width | 7.1mm |
Spacer Height | 6.4mm |
Dual locking PCB support, 6.4mm height | RS |
Circuit Board Support, Dual Locking, 4 mm, Nylon 6/6, 7.1 mm, 1/4 in. | Essentra Components DLCBS-4-01 | RS Americas |
Where can I find additional details, specifications and documents for a DLCBS-4-01?
Additional datasheets, footprints and schematics for DLCBS-4-01 are listed on our Part Details page. You can also find images and similar parts to DLCBS-4-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLCBS-4-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLCBS-4-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLCBS-4-01 fall under?
The DLCBS-4-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to DLCBS-4-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLCBS-4-01 you can contact the distributor directly for product support, shipping queries etc.
Is the DLCBS-4-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLCBS-4-01 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for DLCBS-4-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLCBS-4-01 often in real-time on the comparison pages.
What if I can't find stock of DLCBS-4-01?
You can fill out our help required form which you can use to request a quote for DLCBS-4-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.