Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Network Cabinet and Networking PC Cabinets |
---|---|
Carrying Capacity | 350lb |
Wheel Diameter | 76mm |
RoHS Compliant | Yes |
Caster Kit, 350Lb, 76Mm | Newark Electronics |
(4) Caster Kit , , Steel | nVent HOFFMAN DLCASTERS | RS Americas |
Enclosure Caster Kit Steel 4-Double Casters | Carlton-Bates |
Where can I find additional details, specifications and documents for a D-LCASTERS?
Additional datasheets, footprints and schematics for D-LCASTERS are listed on our Part Details page. You can also find images and similar parts to D-LCASTERS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-LCASTERS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-LCASTERS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-LCASTERS fall under?
The D-LCASTERS is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Casters.
Can I view similar or alternative parts?
You can view similar parts to D-LCASTERS when available in the Casters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-LCASTERS you can contact the distributor directly for product support, shipping queries etc.
Is the D-LCASTERS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D-LCASTERS have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for D-LCASTERS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-LCASTERS often in real-time on the comparison pages.
What if I can't find stock of D-LCASTERS?
You can fill out our help required form which you can use to request a quote for D-LCASTERS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.